6-bit buffers and line drivers in a 16-pin SOIC package, with an operating temperature range of 0 to 70 °C.
6-bit buffers and line drivers 16-SOIC 0 to 70
Bus Driver, LS Series, 2-Func, 4-Bit, Inverted Output, TTL, PDSO16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LS368AD | SN74LS368AD |
| Product Name | SN74LS368A 6-bit buffers and line drivers | |
| Technology | LS | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |