Texas Instruments SN74LS367A Hex Bus Drivers With 3-State Outputs SN74LS367AD

Description
Hex Bus Drivers With 3-State Outputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex Bus Drivers With 3-State Outputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS367A Hex Bus Drivers With 3-State Outputs - SN74LS367AD - Texas Instruments
Dallas, TX, United States
SN74LS367A Hex Bus Drivers With 3-State Outputs
SN74LS367AD
SN74LS367A Hex Bus Drivers With 3-State Outputs SN74LS367AD
Hex Bus Drivers With 3-State Outputs 16-SOIC 0 to 70

Hex Bus Drivers With 3-State Outputs 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
704-SN74LS367AD
5V SOIC Interface Transceiver IC 704-SN74LS367AD
6-Bit 3-State Buffer/Line Driver, 5V, SOIC Product overview: SN74LS367AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS367AD can be used for catalog matching and distributor lookup.

6-Bit 3-State Buffer/Line Driver, 5V, SOIC Product overview: SN74LS367AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS367AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS367AD - 1254968-SN74LS367AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS367AD
1254968-SN74LS367AD
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS367AD 1254968-SN74LS367AD
Manufacturer: Texas Instruments Win Source Part Number: 1254968-SN74LS367AD Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 2.6mA, 24mA Number of Bits per Element: 2, 4 (Hex) Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74LS367ADR; SN74LS367ADR2; SN74LS367ADG; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: 74LS367 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1254968-SN74LS367AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 2.6mA, 24mA
Number of Bits per Element: 2, 4 (Hex)
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74LS367ADR; SN74LS367ADR2; SN74LS367ADG;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 74LS367
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS367AD 704-SN74LS367AD 1254968-SN74LS367AD
Product Name SN74LS367A Hex Bus Drivers With 3-State Outputs 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LS367AD
Technology LS
Device Type Line / Bus Driver Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54HC367 Hex Bus Drivers With 3-State Outputs - 85002012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers