The SN74HCT245N is an octal bus transceiver with 3-state outputs, packaged in a 20-pin PDIP format measuring 24.33 mm × 6.35 mm. It operates from 4.5 V to 5.5 V, features TTL-voltage-compatib
Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85
8-Bit 3-State Bus Transceiver, 5V, PDIP Product overview: SN74HCT245N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT245N can be used for catalog matching and distributor lookup.
Octal Bus Transceiver SN74HCT245N
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT245N | 704-SN74HCT245N | 526228 |
| Product Name | SN74HCT245 Octal Bus Transceivers With 3-State Outputs | 8-bit 5V Interface Transceiver IC | Bus Transceivers |
| Technology | HCT | ||
| Device Type | Transceiver | Transceiver | Transceiver; Bus transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 5 |