Texas Instruments SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs SN74HCT541DW

Description
Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs - SN74HCT541DW - Texas Instruments
Dallas, TX, United States
SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs
SN74HCT541DW
SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs SN74HCT541DW
Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85

Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 527570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
527570
Line Interface ICs 527570
Octal Buffer/Line Driver SN74HCT541DW

Octal Buffer/Line Driver SN74HCT541DW

Supplier's Site
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
704-SN74HCT541DW
5.5V SOIC Interface Transceiver IC 704-SN74HCT541DW
8-Ch 3-State Buffer IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT541DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT541DW can be used for catalog matching and distributor lookup.

8-Ch 3-State Buffer IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT541DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT541DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74HCT541DW - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DW - 1254776-SN74HCT541DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DW
1254776-SN74HCT541DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DW 1254776-SN74HCT541DW
Manufacturer: Texas Instruments Win Source Part Number: 1254776-SN74HCT541DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74HCT541 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254776-SN74HCT541DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 74HCT541
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HCT541DW 527570 704-SN74HCT541DW SN74HCT541DW 1254776-SN74HCT541DW
Product Name SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs Line Interface ICs 5.5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DW
Technology HCT
Device Type Line / Bus Driver; Buffer Line / Bus Driver; Buffer; Buffer, line driver Transceiver Line / Bus Driver Buffer
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 5.5 v Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details