Texas Instruments SN74LS645 Octal bus transceivers SN74LS645-1N

Description
Octal bus transceivers 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal bus transceivers 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS645 Octal bus transceivers - SN74LS645-1N - Texas Instruments
Dallas, TX, United States
SN74LS645 Octal bus transceivers
SN74LS645-1N
SN74LS645 Octal bus transceivers SN74LS645-1N
Octal bus transceivers 20-PDIP 0 to 70

Octal bus transceivers 20-PDIP 0 to 70

Buy Now Datasheet
8-bit Interface Transceiver IC - 704-SN74LS645-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Interface Transceiver IC
704-SN74LS645-1N
8-bit Interface Transceiver IC 704-SN74LS645-1N
8-Bit Bidirectional 3-State Bus Transceiver IC, PDIP Product overview: SN74LS645-1N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS645-1N can be used for catalog matching and distributor lookup.

8-Bit Bidirectional 3-State Bus Transceiver IC, PDIP Product overview: SN74LS645-1N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS645-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1N - 1255039-SN74LS645-1N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1N
1255039-SN74LS645-1N
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1N 1255039-SN74LS645-1N
Manufacturer: Texas Instruments Win Source Part Number: 1255039-SN74LS645-1N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Communications & Networking Family Part Number: 74LS645 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1255039-SN74LS645-1N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Communications & Networking
Family Part Number: 74LS645
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS645-1N 704-SN74LS645-1N 1255039-SN74LS645-1N
Product Name SN74LS645 Octal bus transceivers 8-bit Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1N
Technology LS
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-8873701RA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers