IC BUFFER NON-INVERT 6V 14TSSOP Product overview: SN74HCS126QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCS126QPWRQ1
Win Source Part Number: 1356467-SN74HCS126QP
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HCS126
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Input Type: Schmitt Trigger
Number of Elements: 4
Number of Bits per Element: 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 704-SN74HCS126QPWRQ1 | 1356467-SN74HCS126QPWRQ1 |
| Product Name | 6V Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver; Buffer |
| Features | RoHS | |
| Supply Voltage | Other; 2V ~ 6V | Other; 2V ~ 6V |