Octal buffers and line drivers with 3-state outputs designed for 4.5 V to 5.5 V operation, offering TTL-voltage-compatib
Octal Buffers and Line Drivers With 3-State Outputs 20-TSSOP -40 to 85
Bus Driver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Octal 3-State Buffer/Line Driver, 8-Bit, 5V, TSSOP Product overview: SN74HCT541PWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT541PWT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT541PWT | SN74HCT541PWT | 704-SN74HCT541PWT |
| Product Name | SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs | 8-bit 5V TSSOP Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |