The SN74LS2323 is a dual single-ended line receiver designed for use with a single 5-V supply. It features a sensitivity of ±100 mV, making it suitable for applications such as single-ended line reception, gated oscillators, and level comparators. The device allows for an adjustable reference voltage, which can be set between 1.5 V and 3.4 V, optimizing noise immunity for various system designs. This line receiver includes TTL-compatible outputs and strobes, with a common reference-voltage pin and a common strobe for ease of integration. It operates effectively in party-line (data-bus) systems due to its low input current, which is less than 100 µA. The recommended operating conditions specify a supply voltage range of 4.5 V to 5.5 V and an operating temperature range of 0°C to 70°C. The device is available in an 8-SOIC package, making it suitable for compact designs.
Dual Line Receiver 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74LS2323DG4 |
| Product Name | SN74LS2323 Dual Line Receiver |
| Device Type | Receiver |