Octal buffers and line drivers with 3-state outputs in a 20-pin PDIP package, operating from 4.5 V to 5.5 V, with a maximum propagation delay of 30 ns at 4.5 V and 27 ns at 5.5 V, ±6 mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.
Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP -40 to 85
Bus Driver, HCT Series, 1-Func, 8-Bit, Inverted Output, CMOS, PDIP20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT540NE4 | SN74HCT540NE4 |
| Product Name | SN74HCT540 Octal Buffers And Line Drivers With 3-State Outputs | |
| Technology | HCT | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |