Dual Line Receiver 8-SOIC 0 to 70
Dual Line Receiver 8-SOIC 0 to 70 Product overview: SN74LS2323DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN74LS2323DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 020170-SN74LS2323DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LS2323DR | 710-SN74LS2323DR | 020170-SN74LS2323DR |
| Product Name | SN74LS2323 Dual Line Receiver | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LS2323DR |
| Device Type | Receiver | Transceiver | Receiver |