Texas Instruments SN74LS541 Octal Buffers and Line Drivers with 3-State Outputs SN74LS541DW

Description
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS541 Octal Buffers and Line Drivers with 3-State Outputs - SN74LS541DW - Texas Instruments
Dallas, TX, United States
SN74LS541 Octal Buffers and Line Drivers with 3-State Outputs
SN74LS541DW
SN74LS541 Octal Buffers and Line Drivers with 3-State Outputs SN74LS541DW
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC 0 to 70

Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS541DW - 1255008-SN74LS541DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS541DW
1255008-SN74LS541DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS541DW 1255008-SN74LS541DW
Manufacturer: Texas Instruments Win Source Part Number: 1255008-SN74LS541DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 74LS541 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1255008-SN74LS541DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS541
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
8-bit 5V SOIC Interface Transceiver IC - 704-SN74LS541DW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74LS541DW
8-bit 5V SOIC Interface Transceiver IC 704-SN74LS541DW
Octal 3-State Buffer/Line Driver, 8-Bit, 5V, SOIC Product overview: SN74LS541DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS541DW can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Line Driver, 8-Bit, 5V, SOIC Product overview: SN74LS541DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS541DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS541DW - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Bus Driver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS541DW 1255008-SN74LS541DW 704-SN74LS541DW SN74LS541DW
Product Name SN74LS541 Octal Buffers and Line Drivers with 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LS541DW 8-bit 5V SOIC Interface Transceiver IC
Technology LS
Device Type Line / Bus Driver; Buffer Buffer Transceiver Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVTH16601DLG4 - Texas Instruments
Specs
Technology ALVT
Device Type Transceiver
Features RoHS
View Details
3 suppliers
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN55183 Dual Differential Line Driver - 7900901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers