Texas Instruments SN74HCU7204 Dual Inverters SN74HCU7204PWTG4

Description
Dual Inverters 8-TSSOP
Request a Quote
Description
Dual Inverters 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCU7204 is a dual inverter from Texas Instruments featuring two independent unbuffered inverters that perform the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2V to 6V and can drive up to 10 LSTTL loads, making it suitable for various digital applications. The device has a maximum supply current of 20 mA and a typical propagation delay of 7 ns at 5V. It exhibits low input current of 1 mA maximum, ensuring efficient power consumption. The operating temperature range is specified from -40°C to 85°C, which allows for use in diverse environmental conditions. The SN74HCU7204 is available in a TSSOP package, making it compact for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74HCU7204 is a dual inverter from Texas Instruments featuring two independent unbuffered inverters that perform the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2V to 6V and can drive up to 10 LSTTL loads, making it suitable for various digital applications. The device has a maximum supply current of 20 mA and a typical propagation delay of 7 ns at 5V. It exhibits low input current of 1 mA maximum, ensuring efficient power consumption. The operating temperature range is specified from -40°C to 85°C, which allows for use in diverse environmental conditions. The SN74HCU7204 is available in a TSSOP package, making it compact for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HCU7204 Dual Inverters - SN74HCU7204PWTG4 - Texas Instruments
Dallas, TX, United States
SN74HCU7204 Dual Inverters
SN74HCU7204PWTG4
SN74HCU7204 Dual Inverters SN74HCU7204PWTG4
Dual Inverters 8-TSSOP

Dual Inverters 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74HCU7204PWTG4
Product Name SN74HCU7204 Dual Inverters
Device Type SN74HCU7204 Dual Inverters
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers