Texas Instruments SN74LS645 Octal bus transceivers SN74LS645-1DW

Description
Octal bus transceivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal bus transceivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS645 Octal bus transceivers - SN74LS645-1DW - Texas Instruments
Dallas, TX, United States
SN74LS645 Octal bus transceivers
SN74LS645-1DW
SN74LS645 Octal bus transceivers SN74LS645-1DW
Octal bus transceivers 20-SOIC 0 to 70

Octal bus transceivers 20-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1DW - 1255038-SN74LS645-1DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1DW
1255038-SN74LS645-1DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1DW 1255038-SN74LS645-1DW
Manufacturer: Texas Instruments Win Source Part Number: 1255038-SN74LS645-1D W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace, Communications & Networking Family Part Number: 74LS645 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1255038-SN74LS645-1DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace, Communications & Networking
Family Part Number: 74LS645
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
8-bit 5V SOIC Interface Transceiver IC - 704-SN74LS645-1DW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74LS645-1DW
8-bit 5V SOIC Interface Transceiver IC 704-SN74LS645-1DW
Octal Bidirectional Transceiver, 8-Bit, 3-STATE, SOIC, 5V Product overview: SN74LS645-1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS645-1DW can be used for catalog matching and distributor lookup.

Octal Bidirectional Transceiver, 8-Bit, 3-STATE, SOIC, 5V Product overview: SN74LS645-1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS645-1DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS645-1DW 1255038-SN74LS645-1DW 704-SN74LS645-1DW
Product Name SN74LS645 Octal bus transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN74LS645-1DW 8-bit 5V SOIC Interface Transceiver IC
Technology LS
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details