Manufacturer: Texas Instruments
Win Source Part Number: 934628-SN74LS247DR
Operating Temperature Range: 0°C ~ 70°C
Features: LED Driver 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LS247
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38241-1-ND, -296-38241-1-ND, 296-38241-2-ND, SN74LS247DRE4, 296-SN74LS247DRTR, SN74LS247DRG4, 296-SN74LS247DRDKR, SN74LS247DR-ND, SN74LS247DRG4-ND, -SN74LS247DRE4, SN74LS247DRE4-ND, 296-SN74LS247DRCT, -SN74LS247DRG4, -SN74LS247DRE4-NDR, -SN74LS247DRG4-NDR, 296-38241-6, 296-38241-6-ND, 296-38241-2, 296-38241-1
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-SN74LS247DRCT-ND | 934628-SN74LS247DR | SN74LS247DR |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - SN74LS247DR | Display Drivers |
| Technology | BCD | BCD | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |