TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LS47DG4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
SN74LS47DG4
Description
LED Driver 16-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SN74LS47DG4-ND |
SN74LS47DG4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Other; 4.75V ~ 5.25V
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Device Type
Transceiver
Package Type
DIP; CDIP; CDIP24
View Details
2 suppliers