Hex Schmitt-trigger inverters in a 14-SSOP package measuring 8.65 mm × 3.91 mm, operating from 4.5 V to 5.5 V, with a maximum supply current of 20 µA, TTL-voltage-compatib
Hex Schmitt-Trigger Inverters 14-SSOP -40 to 85
SN74HCT14 Hex Schmitt-Trigger Inverters
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT14DBR | SN74HCT14DBR |
| Product Name | SN74HCT14 Hex Schmitt-Trigger Inverters | |
| Technology | HCT | |
| Device Type | SN74HCT14 Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |