Texas Instruments SN74LS244 Octal Buffers And Line Drivers With 3-State Outputs SN74LS244NSRG4

Description
Octal Buffers And Line Drivers With 3-State Outputs 20-SO 0 to 70
Request a Quote Datasheet
Description
Octal Buffers And Line Drivers With 3-State Outputs 20-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS244 Octal Buffers And Line Drivers With 3-State Outputs - SN74LS244NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS244 Octal Buffers And Line Drivers With 3-State Outputs
SN74LS244NSRG4
SN74LS244 Octal Buffers And Line Drivers With 3-State Outputs SN74LS244NSRG4
Octal Buffers And Line Drivers With 3-State Outputs 20-SO 0 to 70

Octal Buffers And Line Drivers With 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS244NSRG4 - 1254919-SN74LS244NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS244NSRG4
1254919-SN74LS244NSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS244NSRG4 1254919-SN74LS244NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254919-SN74LS244NSR G4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74LS244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1254919-SN74LS244NSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
5V Interface Transceiver IC - 704-SN74LS244NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
704-SN74LS244NSRG4
5V Interface Transceiver IC 704-SN74LS244NSRG4
8-Ch 3-State Buffer IC, 5V, Bipolar, SO, 18ns Product overview: SN74LS244NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS244NSRG4 can be used for catalog matching and distributor lookup.

8-Ch 3-State Buffer IC, 5V, Bipolar, SO, 18ns Product overview: SN74LS244NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS244NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS244NSRG4 1254919-SN74LS244NSRG4 704-SN74LS244NSRG4
Product Name SN74LS244 Octal Buffers And Line Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LS244NSRG4 5V Interface Transceiver IC
Technology LS
Device Type Line / Bus Driver; Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ACT04-SP Hex Inverters - 5962-8973401VCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 74BCT2244PC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
3 suppliers