SN74LS241DWR is an octal buffer and line driver with 3-state outputs in a 20-pin SOIC package, measuring 12.80mm × 7.50mm, designed for use in memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It operates from 0°C to 70°C and features compatible 3.3-V or 2.5-V logic inputs, maximum propagation delay of 15ns at 5V, and hysteresis at inputs to improve noise margins. The device includes complementary output-enable inputs and supports driving terminated lines down to 133Ω.
Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC 0 to 70
Bus Driver, LS Series, 8-Func, 4-Bit, True Output, TTL, PDSO20
8-Bit 3-State Buffer/Line Driver, 5.25V, SOIC, 24mA Product overview: SN74LS241DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.25V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS241DWR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LS241DWR | SN74LS241DWR | 704-SN74LS241DWR |
| Product Name | SN74LS241 Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 5.25V 24mA SOIC Interface Transceiver IC | |
| Technology | LS | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |