The SN74HCU04 device is a hex inverter with unbuffered outputs, designed for digital logic applications over a wide supply voltage range of 2 V to 6 V. It is packaged in a 14-pin TSSOP (PW) with a typical propagation delay of 7 ns at 6 V and an output drive capability of ±4 mA at 5 V. The device operates over a temperature range of -40°C to 85°C, consumes a maximum of 20 µA quiescent current, and features low input current of 1 µA maximum. The package is surface mount with a tape and reel configuration optimized for automated assembly. The device meets standard CMOS performance specifications and is RoHS compliant with NIPDAU lead finish.
Hex Inverters 14-TSSOP -40 to 85
Inverter, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HCU04PWG4 | SN74HCU04PWG4 |
| Product Name | SN74HCU04 Hex Inverters | |
| Technology | HC | |
| Device Type | SN74HCU04 Hex Inverters | |
| Features | RoHS | RoHS |