Texas Instruments SN74HCT645 Octal Bus Transceivers With 3-State Outputs SN74HCT645PWTE4

Description
Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT645PWTE4 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates within a voltage range of 4.5 V to 5.5 V and features high-current 3-state outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum ICC and a typical propagation delay (tpd) of 14 ns at 5.5 V. This transceiver supports true logic and is TTL-compatible, with a low input current of 1 µA maximum. The output drive capability is ±6 mA at 5 V. The device includes a direction-control (DIR) input to determine data flow between the A bus and B bus, and an output-enable (OE) input for bus isolation. The operating temperature range is from -40°C to 85°C, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The SN74HCT645PWTE4 is an octal bus transceiver designed for asynchronous two-way communication between data buses. It operates within a voltage range of 4.5 V to 5.5 V and features high-current 3-state outputs capable of driving up to 15 LSTTL loads. The device has a low power consumption of 80 µA maximum ICC and a typical propagation delay (tpd) of 14 ns at 5.5 V. This transceiver supports true logic and is TTL-compatible, with a low input current of 1 µA maximum. The output drive capability is ±6 mA at 5 V. The device includes a direction-control (DIR) input to determine data flow between the A bus and B bus, and an output-enable (OE) input for bus isolation. The operating temperature range is from -40°C to 85°C, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT645 Octal Bus Transceivers With 3-State Outputs - SN74HCT645PWTE4 - Texas Instruments
Dallas, TX, United States
SN74HCT645 Octal Bus Transceivers With 3-State Outputs
SN74HCT645PWTE4
SN74HCT645 Octal Bus Transceivers With 3-State Outputs SN74HCT645PWTE4
Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85

Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74HCT645PWTE4
Product Name SN74HCT645 Octal Bus Transceivers With 3-State Outputs
Technology HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details