The SN74HCT244QPWREP is an enhanced-product octal buffer and line driver with 3-state outputs, designed for memory address drivers and bus-oriented applications. It is packaged in a 20-pin TSSOP (PW) with dimensions of 6.95 mm length, 7.0 mm width, and 1.4 mm thickness, and operates over a temperature range of -40°C to 125°C. The device supports a supply voltage range of 4.5 V to 5.5 V, provides ±6-mA output drive at 5 V, and has a maximum static power consumption of 160 µA. Outputs are TTL-voltage compatible, with inputs requiring no pull-up or pull-down resistors. The part meets JEDEC and industry standards for extended temperature operation, with qualification including HAST, temperature cycling, and electromigration testing. It features separate output-enable controls for each 4-bit group and is designed to drive bus lines or 15 LSTTL loads.
Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125
Bus Driver, HCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
Octal Buffer/Line Driver 8-Bit 3-State 5V 20-TSSOP Product overview: SN74HCT244QPWREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT244QPWREP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT244QPWREP | SN74HCT244QPWREP | 704-SN74HCT244QPWREP |
| Product Name | SN74HCT244-EP Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs | 8-bit 5V TSSOP Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |