Texas Instruments SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs SN74HCT541DWG4

Description
Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs - SN74HCT541DWG4 - Texas Instruments
Dallas, TX, United States
SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs
SN74HCT541DWG4
SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs SN74HCT541DWG4
Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85

Octal Buffers and Line Drivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DWG4 - 1254778-SN74HCT541DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DWG4
1254778-SN74HCT541DWG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DWG4 1254778-SN74HCT541DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1254778-SN74HCT541DW G4 Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: 74HCT541 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254778-SN74HCT541DWG4
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT541
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5.5V SOIC Interface Transceiver IC
704-SN74HCT541DWG4
8-bit 5.5V SOIC Interface Transceiver IC 704-SN74HCT541DWG4
Octal 3-State Buffer/Line Driver, 8-Bit, SOIC, 4.5-5.5V Product overview: SN74HCT541DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT541DWG4 can be used for catalog matching and distributor lookup.

Octal 3-State Buffer/Line Driver, 8-Bit, SOIC, 4.5-5.5V Product overview: SN74HCT541DWG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT541DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HCT541DWG4 1254778-SN74HCT541DWG4 704-SN74HCT541DWG4
Product Name SN74HCT541 Octal Buffers and Line Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT541DWG4 8-bit 5.5V SOIC Interface Transceiver IC
Technology HCT
Device Type Line / Bus Driver; Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details