The SN74HCT14 is a hex Schmitt-trigger inverter with six independent logic inverters, designed for operation from 4.5 V to 5.5 V and compatible with TTL voltage levels. It is available in multiple packages including SOIC, PDIP, TSSOP, and TVSOP, with the SOIC-14 variant having dimensions of 8.65 mm × 3.91 mm. The device supports up to 10 LSTTL loads, has a maximum quiescent supply current of 20 µA, and a typical propagation delay of 18 ns. It operates over a commercial temperature range of -40 °C to 85 °C.
Hex Schmitt-Trigger Inverters 14-SOIC -40 to 85
SN74HCT14 Hex Schmitt-Trigger Inverters
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT14DT | SN74HCT14DT |
| Product Name | SN74HCT14 Hex Schmitt-Trigger Inverters | |
| Technology | HCT | |
| Device Type | SN74HCT14 Hex Schmitt-Trigger Inverters | |
| Features | RoHS | RoHS |