Octal buffers and line drivers with 3-state outputs in a 20-pin SOP package, rated for operation from -40°C to 85°C, with a 4.5V to 5.5V supply range, capable of driving up to 15 LSTTL loads and providing ±6mA output drive at 5V, featuring TTL-voltage-compatib
Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85
8-Ch Buffer/Inverter, 4.5-5.5V, 3-State, SOP, CMOS Product overview: SN74HCT240NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT240NSR can be used for catalog matching and distributor lookup.
Bus Driver, HCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT240NSR | 704-SN74HCT240NSR | SN74HCT240NSR |
| Product Name | SN74HCT240 Octal Buffers And Line Drivers With 3-State Outputs | 5.5V Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |