Texas Instruments SN74LS640 Octal bus transceivers SN74LS640-1DW

Description
Octal bus transceivers 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal bus transceivers 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS640 Octal bus transceivers - SN74LS640-1DW - Texas Instruments
Dallas, TX, United States
SN74LS640 Octal bus transceivers
SN74LS640-1DW
SN74LS640 Octal bus transceivers SN74LS640-1DW
Octal bus transceivers 20-SOIC 0 to 70

Octal bus transceivers 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74LS640-1DW
8-bit 5V SOIC Interface Transceiver IC 704-SN74LS640-1DW
Octal Inverting Transceiver, 8-Bit, 3-State, 5V, SOIC Product overview: SN74LS640-1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS640-1DW can be used for catalog matching and distributor lookup.

Octal Inverting Transceiver, 8-Bit, 3-State, 5V, SOIC Product overview: SN74LS640-1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS640-1DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS640-1DW - 1255028-SN74LS640-1DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS640-1DW
1255028-SN74LS640-1DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LS640-1DW 1255028-SN74LS640-1DW
Manufacturer: Texas Instruments Win Source Part Number: 1255028-SN74LS640-1D W Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LS640 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1255028-SN74LS640-1DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS640
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS640-1DW 704-SN74LS640-1DW 1255028-SN74LS640-1DW
Product Name SN74LS640 Octal bus transceivers 8-bit 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LS640-1DW
Technology LS
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details