The SN74LS126AN is a quadruple bus buffer with three-state outputs in a 14-pin PDIP package, operating from 0 to 70°C. Each channel has a separate control input, and the outputs are disabled when the control is low. The device features low impedance TTL-level outputs when enabled and high-impedance state when disabled, with a package thermal impedance of 80°C/W and a supply voltage maximum of 7 V.
Quadruple Bus Buffers With 3-State Outputs 14-PDIP 0 to 70
Bus Driver, LS Series, 4-Func, 1-Bit, True Output, TTL, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LS126AN | SN74LS126AN |
| Product Name | SN74LS126A Quadruple Bus Buffers With 3-State Outputs | |
| Technology | LS | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |