Octal buffers and line drivers with 3-state outputs in a 20-pin TSSOP package, measuring 6.5mm × 6.4mm, designed for operation from 4.5V to 5.5V with a maximum supply current of 160µA and ±6mA output drive capability at 5V. The device supports TTL-voltage compatible inputs and features a typical propagation delay of 13ns. Operating temperature range is -40°C to 125°C.
Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85
Bus Driver, HCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
8-Ch Buffer, 4.5-5.5V, 3-State, CMOS, 20-TSSOP Product overview: SN74HCT244PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT244PW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT244PW | SN74HCT244PW | 704-SN74HCT244PW |
| Product Name | SN74HCT244 Octal Buffers And Line Drivers With 3-State Outputs | 5.5V TSSOP Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |