TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LS47D -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
SN74LS47D
Description
LED Driver 16-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-3711-5-ND |
SN74LS47D |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Other; 4.75V ~ 5.25V
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Features
RoHS
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details