Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SO 0 to 70
6-Ch Buffer IC, Open Collector, 4.75-5.25V, SO, 40mA Product overview: SN74LS07NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 40mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, 40mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS07NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LS07NSR | 704-SN74LS07NSR |
| Product Name | SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs | 5.25V 40mA Interface Transceiver IC |
| Technology | LS | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |