Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HCS125QBQARQ1

Description
Win Source Part Number: 1356595-SN74HCS125QB QARQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: 74HCS125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Input Type: Schmitt Trigger Number of Elements: 4 Number of Bits per Element: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1356595-SN74HCS125QB QARQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: 74HCS125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Input Type: Schmitt Trigger Number of Elements: 4 Number of Bits per Element: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1356595-SN74HCS125QBQARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1356595-SN74HCS125QBQARQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1356595-SN74HCS125QBQARQ1
Win Source Part Number: 1356595-SN74HCS125QB QARQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-WQFN (3x2.5) Base Product Number: 74HCS125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Input Type: Schmitt Trigger Number of Elements: 4 Number of Bits per Element: 1

Win Source Part Number: 1356595-SN74HCS125QBQARQ1
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-WQFN (3x2.5)
Base Product Number: 74HCS125
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Input Type: Schmitt Trigger
Number of Elements: 4
Number of Bits per Element: 1

Buy Now Datasheet
6V Interface Transceiver IC - 704-SN74HCS125QBQARQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Interface Transceiver IC
704-SN74HCS125QBQARQ1
6V Interface Transceiver IC 704-SN74HCS125QBQARQ1
IC BUFFER NON-INVERT 6V 14WQFN Product overview: SN74HCS125QBQARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCS125QBQARQ 1 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 14WQFN Product overview: SN74HCS125QBQARQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCS125QBQARQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1356595-SN74HCS125QBQARQ1 704-SN74HCS125QBQARQ1
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 6V Interface Transceiver IC
Device Type Receiver; Transceiver; Buffer Transceiver
Supply Voltage Other; 2V ~ 6V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906252 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details