TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LS47NG4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
SN74LS47NG4
Description
LED Driver 16-PDIP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
296-52969-ND |
SN74LS47NG4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Other; 4.75V ~ 5.25V
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Sensor Interface
Supply Voltage
Other
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Sensor Interface; Transceiver
Package Type
DIP; PDIP; PDIP
View Details