Texas Instruments SN74HCT244 Octal Buffers And Line Drivers With 3-State Outputs SN74HCT244NSRG4

Description
Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT244 Octal Buffers And Line Drivers With 3-State Outputs - SN74HCT244NSRG4 - Texas Instruments
Dallas, TX, United States
SN74HCT244 Octal Buffers And Line Drivers With 3-State Outputs
SN74HCT244NSRG4
SN74HCT244 Octal Buffers And Line Drivers With 3-State Outputs SN74HCT244NSRG4
Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85

Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT244NSRG4 - 1254758-SN74HCT244NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT244NSRG4
1254758-SN74HCT244NSRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT244NSRG4 1254758-SN74HCT244NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254758-SN74HCT244NS RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 6mA, 6mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74HCT244 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254758-SN74HCT244NSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 6mA, 6mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT244
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
8-bit 5.5V SOIC Interface Transceiver IC - 704-SN74HCT244NSRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5.5V SOIC Interface Transceiver IC
704-SN74HCT244NSRG4
8-bit 5.5V SOIC Interface Transceiver IC 704-SN74HCT244NSRG4
8-Bit Buffer IC, 5.5V, 3-State, Non-Inverting, SOIC Product overview: SN74HCT244NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT244NSRG4 can be used for catalog matching and distributor lookup.

8-Bit Buffer IC, 5.5V, 3-State, Non-Inverting, SOIC Product overview: SN74HCT244NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT244NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74HCT244NSRG4 1254758-SN74HCT244NSRG4 704-SN74HCT244NSRG4
Product Name SN74HCT244 Octal Buffers And Line Drivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74HCT244NSRG4 8-bit 5.5V SOIC Interface Transceiver IC
Technology HCT
Device Type Line / Bus Driver; Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details