Texas Instruments SN74LS641 Octal bus transceivers with open collector outputs SN74LS641-1DW

Description
Octal bus transceivers with open collector outputs 20-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal bus transceivers with open collector outputs 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74LS641 Octal bus transceivers with open collector outputs
SN74LS641-1DW
SN74LS641 Octal bus transceivers with open collector outputs SN74LS641-1DW
Octal bus transceivers with open collector outputs 20-SOIC 0 to 70

Octal bus transceivers with open collector outputs 20-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
8-bit 24mA SOIC Interface Transceiver IC
704-SN74LS641-1DW
8-bit 24mA SOIC Interface Transceiver IC 704-SN74LS641-1DW
Octal Bus Transceiver, 8-Bit, Inverting, Open Collector, 24mA, SOIC Product overview: SN74LS641-1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS641-1DW can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Bit, Inverting, Open Collector, 24mA, SOIC Product overview: SN74LS641-1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 24mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS641-1DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371291-SN74LS641-1DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371291-SN74LS641-1DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371291-SN74LS641-1DW
Win Source Part Number: 1371291-SN74LS641-1D W Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74LS Package: Tube Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: 74LS641 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.75V ~ 5.25V Output Type: Open Collector Logic Type: Transceiver, Non-Inverting Current - Output High, Low: -, 48mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371291-SN74LS641-1DW
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LS
Package: Tube
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: 74LS641
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Output Type: Open Collector
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: -, 48mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LS641-1DW 704-SN74LS641-1DW 1371291-SN74LS641-1DW
Product Name SN74LS641 Octal bus transceivers with open collector outputs 8-bit 24mA SOIC Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Technology LS
Device Type Transceiver Transceiver Receiver; Transceiver; Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details