The SN74HCT04PW is a hex inverter from Texas Instruments featuring six independent inverters that perform the Boolean function Y = A in positive logic. It operates within a voltage range of 4.5V to 5.5V and is compatible with TTL voltage levels. The device can drive up to 10 LSTTL loads and has a low power consumption of 20 OºA maximum. It offers a typical propagation delay time of 13 ns and provides a ±4 mA output drive at 5V. The input current is low, with a maximum of 1 OºA. The SN74HCT04PW is packaged in a TSSOP format with a body size of 5.00 mm vó 4.40 mm, making it suitable for space-constrained applications.
Hex Inverters 14-TSSOP -40 to 85
Inverter, HCT Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT04PW | SN74HCT04PW |
| Product Name | SN74HCT04 Hex Inverters | |
| Technology | HCT | |
| Device Type | SN74HCT04 Hex Inverters | |
| Features | RoHS | RoHS |