Hex Schmitt-trigger inverters in a 14-pin SOIC package measuring 4.90mm × 3.91mm, with an operating temperature range of 0 to 70°C.
Hex schmitt-trigger inverters 14-SOIC 0 to 70
Inverter, LS Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LS14DR | SN74LS14DR |
| Product Name | SN74LS14 Hex schmitt-trigger inverters | |
| Technology | LS | |
| Device Type | SN74LS14 Hex schmitt-trigger inverters | |
| Features | RoHS | RoHS |