Octal buffers and line drivers with 3-state outputs in a 20-pin SOIC package, operating from 4.5 V to 5.5 V, with a typical propagation delay of 12 ns, ±6-mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.
Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85
8-Ch 5V 3-State Buffer/Inverter IC, SOIC, -40 to 85C Product overview: SN74HCT540DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCT540DW can be used for catalog matching and distributor lookup.
Bus Driver, HCT Series, 1-Func, 8-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74HCT540DW | 704-SN74HCT540DW | SN74HCT540DW |
| Product Name | SN74HCT540 Octal Buffers And Line Drivers With 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | HCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |