Hex inverters in a 14-pin SOIC package with an operating temperature range of 0 to 70°C, featuring lead-free finish and RoHS compliance, and meeting Level-1-260C-UNLIM reflow requirements.
Hex inverters 14-SOIC 0 to 70
Inverter, LS Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LS04DG4 | SN74LS04DG4 |
| Product Name | SN74LS04 Hex inverters | |
| Technology | LS | |
| Device Type | SN74LS04 Hex inverters | |
| Features | RoHS | RoHS |