Texas Instruments High-Performance Analog Display Drivers SN74LS47NSR

Description
LED Driver 16-SO
Request a Quote Datasheet
Description
LED Driver 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-13223-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-13223-2-ND
Display Drivers 296-13223-2-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - 296-13223-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-13223-1-ND
Display Drivers 296-13223-1-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
PMIC - PMIC - Display Drivers - SN74LS47NSR - 007126-SN74LS47NSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - SN74LS47NSR
007126-SN74LS47NSR
PMIC - PMIC - Display Drivers - SN74LS47NSR 007126-SN74LS47NSR
Manufacturer: Texas Instruments Win Source Part Number: 007126-SN74LS47NSR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007126-SN74LS47NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Display Drivers - SN74LS47NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
SN74LS47NSR
Display Drivers SN74LS47NSR
LED Driver 16-SO

LED Driver 16-SO

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-13223-2-ND 007126-SN74LS47NSR SN74LS47NSR
Product Name Display Drivers PMIC - PMIC - Display Drivers - SN74LS47NSR Display Drivers
Technology BCD BCD
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details