TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LS247NG4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
SN74LS247NG4
Description
LED Driver 16-PDIP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SN74LS247NG4-ND |
SN74LS247NG4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
5V; Other; 4.75V ~ 5.25V
|
Other; 4.75V ~ 5.25V
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-20 C (-4 F)
Pins
28 #
View Details
2 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
5 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details