Texas Instruments SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs SN74LS07D

Description
Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SOIC 0 to 70
Request a Quote
Description
Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS07D is a hex buffer and driver featuring open-collector high-voltage outputs, designed to interface with high-level circuits and drive high-current loads. It is characterized for use as a buffer for driving TTL inputs, with a rated output voltage of 30 V and a maximum sink current of 40 mA. The device includes input clamping diodes to minimize transmission-line effects, simplifying system design. Typical power dissipation is 140 mW, and the average propagation delay time is 12 ns. The SN74LS07D is compatible with most TTL families and is available in a 14-pin SOIC package.

Datasheet Summary
Powered by GS/AI

The SN74LS07D is a hex buffer and driver featuring open-collector high-voltage outputs, designed to interface with high-level circuits and drive high-current loads. It is characterized for use as a buffer for driving TTL inputs, with a rated output voltage of 30 V and a maximum sink current of 40 mA. The device includes input clamping diodes to minimize transmission-line effects, simplifying system design. Typical power dissipation is 140 mW, and the average propagation delay time is 12 ns. The SN74LS07D is compatible with most TTL families and is available in a 14-pin SOIC package.

Suppliers

Company
Product
Description
Supplier Links
SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs - SN74LS07D - Texas Instruments
Dallas, TX, United States
SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs
SN74LS07D
SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs SN74LS07D
Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SOIC 0 to 70

Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
704-SN74LS07D
5V SOIC Interface Transceiver IC 704-SN74LS07D
6-Ch Bipolar Buffer IC, Open-Collector, 5V, SOIC Product overview: SN74LS07D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS07D can be used for catalog matching and distributor lookup.

6-Ch Bipolar Buffer IC, Open-Collector, 5V, SOIC Product overview: SN74LS07D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LS07D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LS07D 704-SN74LS07D
Product Name SN74LS07 Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 5V SOIC Interface Transceiver IC
Technology LS
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802CA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details