Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HCS244QPWRQ1

Description
Win Source Part Number: 1371302-SN74HCS244QP WRQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 74HCS244 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Input Type: Schmitt Trigger Number of Elements: 2 Number of Bits per Element: 4
Request a Quote Datasheet
Description
Win Source Part Number: 1371302-SN74HCS244QP WRQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 74HCS244 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Input Type: Schmitt Trigger Number of Elements: 2 Number of Bits per Element: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371302-SN74HCS244QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371302-SN74HCS244QPWRQ1
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371302-SN74HCS244QPWRQ1
Win Source Part Number: 1371302-SN74HCS244QP WRQ1 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 74HCS244 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Input Type: Schmitt Trigger Number of Elements: 2 Number of Bits per Element: 4

Win Source Part Number: 1371302-SN74HCS244QPWRQ1
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 74HCS244
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Input Type: Schmitt Trigger
Number of Elements: 2
Number of Bits per Element: 4

Buy Now Datasheet
Singapore, Singapore
6V Interface Transceiver IC
704-SN74HCS244QPWRQ1
6V Interface Transceiver IC 704-SN74HCS244QPWRQ1
IC BUFFER NON-INVERT 6V 20TSSOP Product overview: SN74HCS244QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCS244QPWRQ1 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 20TSSOP Product overview: SN74HCS244QPWRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74HCS244QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - SN74HCS244QPWRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
SN74HCS244QPWRQ1
Logic ICs >> Buffer/Driver/Transceiver SN74HCS244QPWRQ1
Schmitt Trigger 4 7.8mA 2V~6V 7.8mA 2 TSSOP-20 Buffer/Driver/Transc eiver ROHS

Schmitt Trigger 4 7.8mA 2V~6V 7.8mA 2 TSSOP-20 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1371302-SN74HCS244QPWRQ1 704-SN74HCS244QPWRQ1 SN74HCS244QPWRQ1
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 6V Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Receiver; Transceiver; Buffer Transceiver Transceiver; Buffer
Supply Voltage Other; 2V ~ 6V Other; 2V ~ 6V Other; 2V~6V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP Tape & Reel (TR) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
16-bit transceiver/register with dual enable; 3-state - 74ALVCH16652DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8130-CL - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers