Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Liquid, Powder Level Sensor Digital NPN, PNP Output Male M12x1
The LMC502 point level sensor from ifm with 2 x NC/NO progammable contacts is suited for applications with liquid, viscous, and powdery media. Its compact sensor tip allows integration even in small pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMC502 point level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC502 point level sensor with M12 connector and process connection 1/2" NPT male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in process industries as well as for level detection on storage tanks.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Level Sensors | Level Sensors | Level Sensors | Level Sensors |
| Product Number | LMC502 | LMC502 | 2330-LMC502-ND | |
| Product Name | Sensor for point level detection | Sensor for point level detection | Float, Level Sensors - Industrial | Point level sensor ifm efector LMC502 |
| Device Classification | Sensor Only | Sensor Only | Sensor System | |
| Media Type | Liquid; Dry material (Bulk solids and powders) | Dry material (Bulk solids and powders) | Liquid; Dry material (Bulk solids and powders) | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level | Single Point or Multi-Point Level | Single Point or Multi-Point Level | |
| Output Options | Alarm / Visual Indicator | Alarm / Visual Indicator | AnalogCurrent | |
| Material Temperature Range | -4 to 212 F (-20 to 100 C) | -4 to 212 F (-20 to 100 C) | -4 to 212 F (-20 to 100 C) |