ifm electronic gmbh Continuous level sensor (guided wave radar) LR7320

Description
For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe User-friendly communication and parameterisation via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote
Description
For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe User-friendly communication and parameterisation via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR7320 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR7320
Continuous level sensor (guided wave radar) LR7320
For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe User-friendly communication and parameterisation via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
  • For the reliable level control in tanks and containers
  • Suitable for water and water-based media
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • User-friendly communication and parameterisation via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

Supplier's Site
Continuous level sensor (guided wave radar) - LR7320 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor (guided wave radar)
LR7320
Continuous level sensor (guided wave radar) LR7320
For the reliable level control in tanks and containers Suitable for water and water-based media Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility User-friendly communication and parameterization via IO-Link Learn more For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water and water-based media
  • Modular system consisting of evaluation unit and probe
  • Probes may be cut to length for application flexibility
  • User-friendly communication and parameterization via IO-Link

Learn more
For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Level Sensors Level Sensors
Product Number LR7320 LR7320
Product Name Continuous level sensor (guided wave radar) Continuous level sensor (guided wave radar)
Device Classification Sensor Only Sensor Only
Measuring Range 1.57 inch (40 mm) 1.57 inch (40 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid Liquid
Level Measurement Type Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details