ifm electronic gmbh Electronic level and temperature sensor LT8924

Description
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Description
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Suppliers

Company
Product
Description
Supplier Links
Electronic level and temperature sensor - LT8924 - ifm electronic gmbh
Essen, Germany
Electronic level and temperature sensor
LT8924
Electronic level and temperature sensor LT8924
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Reliable level detection in containers and tanks
  • For use in water, oils and coolants
  • User-friendly setting of switching function and switch points
  • Level and temperature monitoring with just one unit
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Level Sensors
Product Number LT8924
Product Name Electronic level and temperature sensor
Device Classification Sensor Only
Measuring Range 23.03 inch (585 mm)
Media Type Liquid
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level Sensors - 1859881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 261 psi (184 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details