ifm electronic gmbh Electronic level and temperature sensor LT8024

Description
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic level and temperature sensor - LT8024 - ifm electronic gmbh
Essen, Germany
Electronic level and temperature sensor
LT8024
Electronic level and temperature sensor LT8024
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible 4-digit LED display Convenient operation via buttons or parameter setting via IO-Link For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • Reliable level detection in containers and tanks
  • For use in water, oils and coolants
  • User-friendly setting of switching function and switch points
  • Level and temperature monitoring with just one unit
  • Clearly visible 4-digit LED display
  • Convenient operation via buttons or parameter setting via IO-Link

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Electronic level and temperature sensor - LT8024 - ifm efector inc.
Malvern, PA, United States
Electronic level and temperature sensor
LT8024
Electronic level and temperature sensor LT8024
Reliable level detection in containers and tanks For use in water, oils and coolants User-friendly setting of switching function and switch points Level and temperature monitoring with just one unit Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable level detection in containers and tanks
  • For use in water, oils and coolants
  • User-friendly setting of switching function and switch points
  • Level and temperature monitoring with just one unit
  • Clearly visible numerical display
  • Convenient operation via buttons or parameter setting via IO-Link

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - 2330-LT8024-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
2330-LT8024-ND
Float, Level Sensors 2330-LT8024-ND
Level, Temperature Sensor Digital Output

Level, Temperature Sensor Digital Output

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Level Sensors Level Sensors Level Sensors
Product Number LT8024 LT8024 2330-LT8024-ND
Product Name Electronic level and temperature sensor Electronic level and temperature sensor Float, Level Sensors
Device Classification Sensor Only Sensor Only
Measuring Range 23.03 inch (585 mm) 23.03 inch (585 mm)
Media Type Liquid Liquid Liquid
Output Options Alarm / Visual Indicator Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - conductive - 159300252 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Float Switches - 2085465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -40 to 185 F (-40 to 85 C)
View Details