ifm efector inc. Continuous level sensor (guided wave radar) LR7000

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Convenient operation via buttons or parameter setting via IO-Link Learn more Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Convenient operation via buttons or parameter setting via IO-Link Learn more Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR7000 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor (guided wave radar)
LR7000
Continuous level sensor (guided wave radar) LR7000
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Convenient operation via buttons or parameter setting via IO-Link Learn more Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible numerical display
  • Modular system consisting of evaluation unit and probe
  • Probes may be cut to length for application flexibility
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Continuous level sensor (guided wave radar) - LR7000 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR7000
Continuous level sensor (guided wave radar) LR7000
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible 4-digit LED display
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Convenient operation via buttons or parameter setting via IO-Link

Please see the technical note under "Downloads" For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LR7000-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LR7000-ND
Float, Level Sensors - Industrial 2330-LR7000-ND
Liquid Level Sensor Digital PNP Output Male M12x1

Liquid Level Sensor Digital PNP Output Male M12x1

Buy Now Datasheet
Level Sensors - 488037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
488037
Level Sensors 488037
ifm electronic LR7000

ifm electronic LR7000

Supplier's Site
Level sensor ifm efector LR7000 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LR7000
Level sensor ifm efector LR7000
The LR7000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360° and the rod length of L = 100-1,600 mm can be cut, if required. The unit features two programmable NC/NO contacts. The LR7000 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR7000 level sensor with M12 connector and process connection G 3/4 male is ideal for level monitoring of hydrous media, coolants, cleaning agents and oils in machine and plant construction.

The LR7000 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360° and the rod length of L = 100-1,600 mm can be cut, if required. The unit features two programmable NC/NO contacts. The LR7000 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR7000 level sensor with M12 connector and process connection G 3/4 male is ideal for level monitoring of hydrous media, coolants, cleaning agents and oils in machine and plant construction.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LR7000 LR7000 2330-LR7000-ND 488037
Product Name Continuous level sensor (guided wave radar) Continuous level sensor (guided wave radar) Float, Level Sensors - Industrial Level Sensors Level sensor ifm efector LR7000
Device Classification Sensor Only Sensor Only; Transmitter Sensor Only Sensor System
Measuring Range 1.57 to 2.36 inch (40 to 60 mm) 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm) 0.1969 +/-inch (5 +/-mm)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Continuous Level Continuous Level Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive sensor - KI5304 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0197 to 1.57 inch (0.5000 to 40 mm)
Output Options Alarm / Visual Indicator
View Details
Sensor for point level detection - LMH610 - ifm efector inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details