ifm efector inc. Sensor for point level detection LMT110

Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for point level detection - LMT110 - ifm efector inc.
Malvern, PA, United States
Sensor for point level detection
LMT110
Sensor for point level detection LMT110
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Use in liquid and viscous media and bulk materials
  • Differentiation of media by parameterization of the switching outputs
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Sensor for point level detection - LMT110 - ifm electronic gmbh
Essen, Germany
Sensor for point level detection
LMT110
Sensor for point level detection LMT110
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Use in liquid and viscous media and bulk materials
  • Differentiation of media by parameterisation of the switching outputs
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Level Sensors - 7406446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
7406446
Level Sensors 7406446
ifm electronic LMT110 Level Probe

ifm electronic LMT110 Level Probe

Supplier's Site
Float, Level Sensors - Industrial - 2330-LMT110-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LMT110-ND
Float, Level Sensors - Industrial 2330-LMT110-ND
SEN LVL LIQ/PWD DIGITAL NPN/PNP

SEN LVL LIQ/PWD DIGITAL NPN/PNP

Buy Now Datasheet
Point level sensor ifm efector LMT110 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LMT110
Point level sensor ifm efector LMT110
The LMT110 hygienic point level sensor from ifm with 2 x NC/NO progammable contacts is recommended for applications with oils and fats as well as highly fatty media. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMT110 point level sensor is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility the sensor meets all requirements for hygienic areas. Therefore the LMT110 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.

The LMT110 hygienic point level sensor from ifm with 2 x NC/NO progammable contacts is recommended for applications with oils and fats as well as highly fatty media. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an adjustment. The LMT110 point level sensor is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility the sensor meets all requirements for hygienic areas. Therefore the LMT110 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LMT110 LMT110 7406446 2330-LMT110-ND
Product Name Sensor for point level detection Sensor for point level detection Level Sensors Float, Level Sensors - Industrial Point level sensor ifm efector LMT110
Device Classification Sensor Only Sensor Only Sensor System
Media Type Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor for point level detection - LMT100 - ifm efector inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
5 suppliers
Continuous level sensor (guided wave radar) - LR9020 - ifm efector inc.
Specs
Device Classification Sensor Only
Measuring Range 1.57 to 2.36 inch (40 to 60 mm)
Repeatability (Point Level) 0.1969 +/-inch (5 +/-mm)
View Details
3 suppliers