ifm electronic gmbh Continuous level sensor (guided wave radar) LR2050

Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous level sensor (guided wave radar) - LR2050 - ifm electronic gmbh
Essen, Germany
Continuous level sensor (guided wave radar)
LR2050
Continuous level sensor (guided wave radar) LR2050
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible 4-digit LED display Modular system consisting of evaluation unit and probe Adaptation to different container heights through shortening of the probe Convenient operation via buttons or parameter setting via IO-Link For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible 4-digit LED display
  • Modular system consisting of evaluation unit and probe
  • Adaptation to different container heights through shortening of the probe
  • Convenient operation via buttons or parameter setting via IO-Link

For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

Supplier's Site
Continuous level sensor (guided wave radar) - LR2050 - ifm efector inc.
Malvern, PA, United States
Continuous level sensor (guided wave radar)
LR2050
Continuous level sensor (guided wave radar) LR2050
For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility Convenient operation via buttons or parameter setting via IO-Link Learn more For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Suitable for water, oils and coolants
  • Clearly visible numerical display
  • Modular system consisting of evaluation unit and probe
  • Probes may be cut to length for application flexibility
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more
For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher.

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LR2050-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LR2050-ND
Float, Level Sensors - Industrial 2330-LR2050-ND
Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Liquid Level Sensor Analog, Digital NPN, PNP Output Male M12x1

Buy Now Datasheet
Level sensor ifm efector LR2050 -  - Automation24, Inc.
King of Prussia, PA, United States
Level sensor ifm efector LR2050
Level sensor ifm efector LR2050
The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or 0-10 V). The LR2050 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR2050 level sensor with M12 connector and process connection G 3/4 male is ideal for level monitoring of hydrous media, coolants, cleaning agents and oils in machine and plant construction.

The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or 0-10 V). The LR2050 level sensor can be easily operated via the user menu and the current level is directly indicated via LED display. The sensor is suitable for continuous level monitoring in almost all liquids. Therefore the LR2050 level sensor with M12 connector and process connection G 3/4 male is ideal for level monitoring of hydrous media, coolants, cleaning agents and oils in machine and plant construction.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LR2050 LR2050 2330-LR2050-ND
Product Name Continuous level sensor (guided wave radar) Continuous level sensor (guided wave radar) Float, Level Sensors - Industrial Level sensor ifm efector LR2050
Device Classification Sensor Only; Transmitter Sensor Only Sensor System
Measuring Range 1.57 to 2.36 inch (40 to 60 mm) 1.57 to 2.36 inch (40 to 60 mm)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Continuous Level Continuous Level Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details