ifm electronic gmbh continuous level sensor LW2160

Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
Description
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here

Suppliers

Company
Product
Description
Supplier Links
continuous level sensor - LW2160 - ifm electronic gmbh
Essen, Germany
continuous level sensor
LW2160
continuous level sensor LW2160
80 GHz radar enables level measurement with millimetre precision of up to 10 metres Non-contact measuring principle: no malfunctions due to deposits or wear Direct measurement or through non-metallic walls Simple installation and maintenance-free operation Remote sensor parameter setting and level monitoring via connection to the IT system Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here
  • 80 GHz radar enables level measurement with millimetre precision of up to 10 metres
  • Non-contact measuring principle: no malfunctions due to deposits or wear
  • Direct measurement or through non-metallic walls
  • Simple installation and maintenance-free operation
  • Remote sensor parameter setting and level monitoring via connection to the IT system
  • Intuitive set-up and visualisation of the measured data using the ifm Vision Assistant software

An IO-Link master and a parameter setting software (e.g. moneo or LR DEVICE) are required for initial set-up. For high process temperatures: The temperature at the process connection is decisive. The actual medium temperature may be higher. use according to FDA compliance only in conjunction with a hygienic adapter

The application area of the device depends on the base frequency used and the country in which it is operated. You will find an overview in the operating instructions and here

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Level Sensors
Product Number LW2160
Product Name continuous level sensor
Device Classification Sensor Only
Level Measurement Type Continuous Level
Output Options AnalogCurrent; Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Float, Level Sensors - 1921-LLC210D324-4C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details