ifm electronic gmbh Sensor for point level detection LMT104

Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet
Description
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor for point level detection - LMT104 - ifm electronic gmbh
Essen, Germany
Sensor for point level detection
LMT104
Sensor for point level detection LMT104
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterisation of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterisation via IO-Link
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Use in liquid and viscous media and bulk materials
  • Differentiation of media by parameterisation of the switching outputs
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Sensor for point level detection - LMT104 - ifm efector inc.
Malvern, PA, United States
Sensor for point level detection
LMT104
Sensor for point level detection LMT104
For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable level control in tanks and containers
  • Hygienic design for the requirements of the food and beverage industry
  • Use in liquid and viscous media and bulk materials
  • Differentiation of media by parameterization of the switching outputs
  • Reliable suppression of deposits or foam
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Float, Level Sensors - Industrial - 2330-LMT104-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
2330-LMT104-ND
Float, Level Sensors - Industrial 2330-LMT104-ND
SEN LVL LIQ/PWD DIGITAL NPN/PNP

SEN LVL LIQ/PWD DIGITAL NPN/PNP

Buy Now Datasheet
Point level sensor ifm efector LMT104 -  - Automation24, Inc.
King of Prussia, PA, United States
Point level sensor ifm efector LMT104
Point level sensor ifm efector LMT104
The LMT104 hygienic point level sensor from ifm with two programmable opening/closing outputs is used for viscous media and powders. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an adjustment. Identification of different media by two independently adjustable switch points. The LMT104 point level sensor with a probe length of 153 mm is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless and shock and vibration resistant housing with protection rating IP68/IP69K and the laser type label for durable legibility the sensor meets all requirements for hygienic areas (EHEDG). Therefore the LMT104 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.

The LMT104 hygienic point level sensor from ifm with two programmable opening/closing outputs is used for viscous media and powders. Its compact sensor tip allows integration even in small DN25 pipes. The factory setting to different fluid types eliminates the need for an adjustment. Identification of different media by two independently adjustable switch points. The LMT104 point level sensor with a probe length of 153 mm is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless and shock and vibration resistant housing with protection rating IP68/IP69K and the laser type label for durable legibility the sensor meets all requirements for hygienic areas (EHEDG). Therefore the LMT104 point level sensor with M12 connector and process connection G 1/2 male is the perfect solution for limit monitoring of tanks and run-dry protection of pumps in the food and process industries as well as for level detection on storage tanks.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number LMT104 LMT104 2330-LMT104-ND
Product Name Sensor for point level detection Sensor for point level detection Float, Level Sensors - Industrial Point level sensor ifm efector LMT104
Device Classification Sensor Only Sensor Only Sensor System
Media Type Liquid; Dry material (Bulk solids and powders) Dry material (Bulk solids and powders) Liquid; Dry material (Bulk solids and powders) Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator Alarm / Visual Indicator AnalogCurrent
Material Temperature Range -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C) -4 to 212 F (-20 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10220368-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 14 psi (9.85 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Optomax Digital Range -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Device Classification Sensor Only
Media Type Liquid
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Sensor for point level detection - LMT100 - ifm efector inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
5 suppliers